HP logo

HP Z800 Intel® Xeon® 24 GB DDR3-SDRAM 446 GB Minitower Workstation

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95097
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Z800 Intel® Xeon® 24 GB DDR3-SDRAM 446 GB Minitower Workstation:

HP Z800, 2.8 GHz, Intel® Xeon®, 24 GB, DDR3-SDRAM, 446 GB, DVD Super Multi

Long summary description HP Z800 Intel® Xeon® 24 GB DDR3-SDRAM 446 GB Minitower Workstation:

HP Z800. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon®. Internal memory: 24 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 446 GB, Optical drive: DVD Super Multi. Form factor: Minitower. Product type: Workstation. Weight: 29 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.