Hotpoint logo

Hotpoint WMUD 942 G washing machine Front-load 9 kg 1400 RPM Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43684
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint WMUD 942 G washing machine Front-load 9 kg 1400 RPM Graphite:

Hotpoint WMUD 942 G, Front-load, 9 kg, B, 1400 RPM, Graphite

Long summary description Hotpoint WMUD 942 G washing machine Front-load 9 kg 1400 RPM Graphite:

Hotpoint WMUD 942 G. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Maximum spin speed: 1400 RPM. Product colour: Graphite. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.