Hotpoint logo

Hotpoint WMUD 10637P washing machine Front-load 10 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44371
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint WMUD 10637P washing machine Front-load 10 kg 1600 RPM White:

Hotpoint WMUD 10637P, Front-load, 10 kg, A, 78 dB, 1600 RPM, 235 kWh

Long summary description Hotpoint WMUD 10637P washing machine Front-load 10 kg 1600 RPM White:

Hotpoint WMUD 10637P. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 78 dB, Noise level (wash): 56 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 235 kWh, Annual water consumption washing: 12810 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.