Hotpoint MSZ 803 DF, Freestanding, Silver, N-ST, 546 L, 340 L, 12 h
Hotpoint MSZ 803 DF. Appliance placement: Freestanding, Product colour: Silver. Climate class: N-ST, Total gross capacity: 546 L. Fridge gross capacity: 340 L. Storage time during power failure: 12 h, Freezer gross capacity: 206 L. Width: 902 mm, Depth: 750 mm, Height: 1774 mm