Hotpoint logo

Hotpoint LFF 8M132 IX EU dishwasher Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60416
Info modified on:
27 May 2024, 12:12:58
Short summary description Hotpoint LFF 8M132 IX EU dishwasher Freestanding 14 place settings:

Hotpoint LFF 8M132 IX EU, Freestanding, Stainless steel, Grey, Buttons, Upper, Basket

Long summary description Hotpoint LFF 8M132 IX EU dishwasher Freestanding 14 place settings:

Hotpoint LFF 8M132 IX EU. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Grey. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Normal, Quick, Soak. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.83 kWh, Power consumption (off): 0.5 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 237 kWh, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.