Hotpoint logo

Hotpoint KM 040 AX0 food processor 400 W 5 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42098
Info modified on:
02 Apr 2020, 14:27:40
Short summary description Hotpoint KM 040 AX0 food processor 400 W 5 L Stainless steel:

Hotpoint KM 040 AX0, 5 L, Stainless steel, Rotary, 0.9 m, 400 W, 220-240 V

Long summary description Hotpoint KM 040 AX0 food processor 400 W 5 L Stainless steel:

Hotpoint KM 040 AX0. Bowl capacity: 5 L, Product colour: Stainless steel, Control type: Rotary. Power: 400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 360 mm, Depth: 335 mm, Height: 360 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.