Hotpoint logo

Hotpoint FMUG 502 EU washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38963
Info modified on:
20 May 2025, 16:57:22
Short summary description Hotpoint FMUG 502 EU washing machine Front-load 5 kg 1000 RPM White:

Hotpoint FMUG 502 EU, Front-load, 5 kg, C, 83 dB, 1000 RPM, 149 kWh

Long summary description Hotpoint FMUG 502 EU washing machine Front-load 5 kg 1000 RPM White:

Hotpoint FMUG 502 EU. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 83 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 149 kWh, Annual water consumption washing: 9700 L. Product colour: White. Width: 595 mm, Depth: 348 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.