Hotpoint logo

Hotpoint BC 232 AI/HA Built-in 209 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33419
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint BC 232 AI/HA Built-in 209 L White:

Hotpoint BC 232 AI/HA, 209 L, N-ST, 39 dB, 4 kg/24h, White

Long summary description Hotpoint BC 232 AI/HA Built-in 209 L White:

Hotpoint BC 232 AI/HA. Total net capacity: 209 L. Door hinge: Right. Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 159 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 50 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 316 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.