Hotpoint logo

Hotpoint HFO 3O32 W C X Freestanding 14 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10043
Info modified on:
03 Mar 2025, 07:46:54
Short summary description Hotpoint HFO 3O32 W C X Freestanding 14 place settings:

Hotpoint HFO 3O32 W C X, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, LED

Long summary description Hotpoint HFO 3O32 W C X Freestanding 14 place settings:

Hotpoint HFO 3O32 W C X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Eco, Intensive, Night, Normal, Pre-wash, Quick. Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0.9 kWh, Connected load: 1900 W. Width: 600 mm, Depth: 590 mm, Height: 850 mm. Package weight: 49 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.