Hotpoint logo

Hotpoint AQD970F 697 (EU) washer dryer Freestanding Front-load Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52117
Info modified on:
12 Feb 2025, 11:36:56
Short summary description Hotpoint AQD970F 697 (EU) washer dryer Freestanding Front-load Grey, White:

Hotpoint AQD970F 697 (EU), Front-load, Freestanding, Grey, White, Right, Buttons, Rotary, 71 L

Long summary description Hotpoint AQD970F 697 (EU) washer dryer Freestanding Front-load Grey, White:

Hotpoint AQD970F 697 (EU). Loading type: Front-load, Appliance placement: Freestanding, Product colour: Grey, White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Water consumption washing: 76 L, Water consumption washing & drying: 95 L, Energy efficiency scale: A to G. Depth: 616 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 246 kWh, Annual water consumption washing: 12400 L

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.