Hotpoint logo

Hotpoint SXBHAE 925 side-by-side refrigerator Freestanding 510 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45482
Info modified on:
22 Apr 2025, 15:07:42
Short summary description Hotpoint SXBHAE 925 side-by-side refrigerator Freestanding 510 L Black:

Hotpoint SXBHAE 925, Freestanding, American door, Black, Touch, LED, Glass

Long summary description Hotpoint SXBHAE 925 side-by-side refrigerator Freestanding 510 L Black:

Hotpoint SXBHAE 925. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 510 L, Climate class: N-ST, Noise level: 40 dB. Fridge net capacity: 339 L, Fridge gross capacity: 343 L, Lamp type: LED. Freezer net capacity: 171 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 430 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.