Hotpoint logo

Hotpoint WL 24 A/HA Built-in Stainless steel 24 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78670
Info modified on:
03 Mar 2025, 07:46:20
Short summary description Hotpoint WL 24 A/HA Built-in Stainless steel 24 bottle(s):

Hotpoint WL 24 A/HA, Built-in, 24 bottle(s), N-ST, Stainless steel

Long summary description Hotpoint WL 24 A/HA Built-in Stainless steel 24 bottle(s):

Hotpoint WL 24 A/HA. Appliance placement: Built-in, Housing colour: Stainless steel, Inner colour: Brown. Bottles capacity: 24 bottle(s), Temperature range (zone 1): 4 - 18 °C, Climate class: N-ST. Lamp type: LED. Annual energy consumption: 139 kWh, Energy efficiency scale: A+++ to G. Width: 560 mm, Depth: 540 mm, Height: 448 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.