Hoover logo

Hoover WDXA 5106 AH-S washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57389
Info modified on:
27 May 2024, 12:16:14
Short summary description Hoover WDXA 5106 AH-S washer dryer Freestanding Front-load White:

Hoover WDXA 5106 AH-S, Front-load, Freestanding, White, Left, Rotary, Touch, Stainless steel

Long summary description Hoover WDXA 5106 AH-S washer dryer Freestanding Front-load White:

Hoover WDXA 5106 AH-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1500 RPM, Spin-drying class: A. Energy consumption washing per cycle: 1.14 kWh, Energy consumption washing & drying per cycle: 6.8 kWh, AC input voltage: 220-240 V. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.