Hoover logo

Hoover VTS 710D1-30 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53542
Info modified on:
27 May 2024, 12:12:37
Short summary description Hoover VTS 710D1-30 washing machine Front-load 7 kg 1000 RPM White:

Hoover VTS 710D1-30, Front-load, 7 kg, C, 77 dB, 1000 RPM, 224 kWh

Long summary description Hoover VTS 710D1-30 washing machine Front-load 7 kg 1000 RPM White:

Hoover VTS 710D1-30. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 224 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.