Hoover logo

Hoover STEAMJET HANDY SSNH1300 Portable steam cleaner 0.3 L 1300 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30063
Info modified on:
27 Oct 2023, 09:10:26
Short summary description Hoover STEAMJET HANDY SSNH1300 Portable steam cleaner 0.3 L 1300 W Black:

Hoover STEAMJET HANDY SSNH1300, Portable steam cleaner, 0.3 L, Black, 5 m, 1300 W, 0.5 min

Long summary description Hoover STEAMJET HANDY SSNH1300 Portable steam cleaner 0.3 L 1300 W Black:

Hoover STEAMJET HANDY SSNH1300. Type: Portable steam cleaner, Capacity: 0.3 L, Product colour: Black. Power: 1300 W. Ready time: 0.5 min, Operating time: 15 min. Cable length: 5 m. Weight: 1.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.