Hoover logo

Hoover ROBO.COM2 RBC 001 robot vacuum 0.5 L Bagless Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57236
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover ROBO.COM2 RBC 001 robot vacuum 0.5 L Bagless Metallic:

Hoover ROBO.COM2 RBC 001, Bagless, Metallic, Round, 0.5 L, 60 dB, Nickel-Metal Hydride (NiMH)

Long summary description Hoover ROBO.COM2 RBC 001 robot vacuum 0.5 L Bagless Metallic:

Hoover ROBO.COM2 RBC 001. Dust container type: Bagless, Product colour: Metallic, Shape: Round. Dust capacity (total): 0.5 L, Noise level: 60 dB. Battery technology: Nickel-Metal Hydride (NiMH), Runtime: 45 min, Charging time: 3 h. Diameter: 32 cm, Height: 90 mm, Weight: 3.2 kg. Package width: 410 mm, Package depth: 380 mm, Package height: 138 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.