Hoover logo

Hoover HLSI 550 GT dishwasher Fully built-in 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18582
Info modified on:
31 Dec 2021, 12:46:56
Short summary description Hoover HLSI 550 GT dishwasher Fully built-in 15 place settings:

Hoover HLSI 550 GT, Fully built-in, Stainless steel, Buttons, 15 place settings, 44 dB, Eco, Glass/Delicate, Intensive, Night, Pre-wash, Quick

Long summary description Hoover HLSI 550 GT dishwasher Fully built-in 15 place settings:

Hoover HLSI 550 GT. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 15 place settings, Noise level: 44 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Night, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.83 kWh. Width: 596 mm, Depth: 550 mm, Height: 820 mm. Package width: 640 mm, Package depth: 675 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.