Hoover logo

Hoover Brave BV11 011 vacuum 2.3 L Cylinder vacuum Dry 700 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54854
Info modified on:
28 Aug 2023, 12:46:03
Short summary description Hoover Brave BV11 011 vacuum 2.3 L Cylinder vacuum Dry 700 W Dust bag:

Hoover Brave BV11 011, 700 W, Cylinder vacuum, Dry, Dust bag, 2.3 L, EPA

Long summary description Hoover Brave BV11 011 vacuum 2.3 L Cylinder vacuum Dry 700 W Dust bag:

Hoover Brave BV11 011. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2.3 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.