Hoover logo

Hoover IronVision 360° PRP2400 011 2400 W 2 L Ceramic soleplate Blue, Transparent

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58722
Info modified on:
28 Mar 2023, 10:12:57
Short summary description Hoover IronVision 360° PRP2400 011 2400 W 2 L Ceramic soleplate Blue, Transparent:

Hoover IronVision 360° PRP2400 011, 2400 W, 100 g/min, Ceramic soleplate, 5 bar, 2 L, 100 g/min

Long summary description Hoover IronVision 360° PRP2400 011 2400 W 2 L Ceramic soleplate Blue, Transparent:

Hoover IronVision 360° PRP2400 011. Iron power: 2400 W, Steam boost performance: 100 g/min, Soleplate type: Ceramic soleplate. Cord length: 2 m, Hose length: 1.5 m. Width: 347 mm, Depth: 360 mm, Height: 295 mm. Package width: 360 mm, Package depth: 360 mm, Package height: 310 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.