Hoover logo

Hoover Sensory 3.2 L Cylinder vacuum Dry 2300 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58131
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover Sensory 3.2 L Cylinder vacuum Dry 2300 W Dust bag:

Hoover Sensory, 2300 W, Cylinder vacuum, Dry, Dust bag, 3.2 L, Micro

Long summary description Hoover Sensory 3.2 L Cylinder vacuum Dry 2300 W Dust bag:

Hoover Sensory. Maximum input power: 2300 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.2 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 77 dB. Product colour: Red

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.