Hoover logo

Hoover H-FRIDGE 500 HOCE4T618EB Freestanding 341 L E Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42143
Info modified on:
06 Jun 2025, 01:24:45
Short summary description Hoover H-FRIDGE 500 HOCE4T618EB Freestanding 341 L E Black:

Hoover H-FRIDGE 500 HOCE4T618EB, 341 L, No Frost (fridge), N-ST, 5.4 kg/24h, E, Black

Long summary description Hoover H-FRIDGE 500 HOCE4T618EB Freestanding 341 L E Black:

Hoover H-FRIDGE 500 HOCE4T618EB. Total net capacity: 341 L. Door hinge: Right. Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 222 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 119 L, Freezing capacity: 5.4 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 256 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.