Hoover HN5D 84 B, Freestanding, French door, Black, Touch, Glass, 461 L
Hoover HN5D 84 B. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Total net capacity: 461 L, Climate class: ST, Noise emission class: C. Fridge net capacity: 264 L, Lamp type: LED. Freezer net capacity: 197 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 316 kWh, Energy efficiency scale: A to G