Hoover logo

Hoover H-HOB 700 INDUCTION HIFS954SC Black Built-in 90 cm Zone induction hob 5 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11524
Info modified on:
02 Oct 2023, 02:09:38
Short summary description Hoover H-HOB 700 INDUCTION HIFS954SC Black Built-in 90 cm Zone induction hob 5 zone(s):

Hoover H-HOB 700 INDUCTION HIFS954SC, Black, Built-in, 90 cm, Zone induction hob, 5 zone(s), 5 zone(s)

Long summary description Hoover H-HOB 700 INDUCTION HIFS954SC Black Built-in 90 cm Zone induction hob 5 zone(s):

Hoover H-HOB 700 INDUCTION HIFS954SC. Product colour: Black, Appliance placement: Built-in, Hob width size: 90 cm. Control type: Touch, Control position: Front. AC input voltage: 100 V. Width: 900 mm, Depth: 675 mm, Height: 60 mm. Package width: 1050 mm, Package depth: 675 mm, Package height: 675 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.