Hoover logo

Hoover H-DISH 700 HDPN 4S603PX/E Countertop 16 place settings C

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53590
Info modified on:
27 May 2024, 16:10:17
Short summary description Hoover H-DISH 700 HDPN 4S603PX/E Countertop 16 place settings C:

Hoover H-DISH 700 HDPN 4S603PX/E, Countertop, Full size (60 cm), Stainless steel, Stainless steel, Touch, 2 basket(s)

Long summary description Hoover H-DISH 700 HDPN 4S603PX/E Countertop 16 place settings C:

Hoover H-DISH 700 HDPN 4S603PX/E. Appliance placement: Countertop, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 16 place settings, Noise emission class: B, Noise level: 42 dB. Apps supported: hOn. Energy efficiency class: C, Water consumption per cycle: 10.9 L, Energy consumption per 100 cycles: 87 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.