Hoover logo

Hoover VHDS 610 Z washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91935
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Hoover VHDS 610 Z washing machine Front-load 6 kg 1000 RPM White:

Hoover VHDS 610 Z, Front-load, 6 kg, C, 1000 RPM, White

Long summary description Hoover VHDS 610 Z washing machine Front-load 6 kg 1000 RPM White:

Hoover VHDS 610 Z. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.