Hisense logo

Hisense LHD32K166WSEU TV 81.3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42632
Info modified on:
18 Oct 2024, 08:37:17
Short summary description Hisense LHD32K166WSEU TV 81.3 cm (32") HD Smart TV Wi-Fi Black:

Hisense LHD32K166WSEU, 81.3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Hisense LHD32K166WSEU TV 81.3 cm (32") HD Smart TV Wi-Fi Black:

Hisense LHD32K166WSEU. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: SMR (Smart Motion Rate) 100 Hz, Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.