Hisense logo

Hisense H55M7000 hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Stainless steel 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62993
Info modified on:
11 Oct 2024, 14:16:04
Short summary description Hisense H55M7000 hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Stainless steel 20 W:

Hisense H55M7000, 139.7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Hisense H55M7000 hospitality TV 139.7 cm (55") 4K Ultra HD Smart TV Stainless steel 20 W:

Hisense H55M7000. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Stainless steel, VESA mounting interfaces: 200 x 200 mm. Backlight dimming technology: Local Dimming, Video format supported: 3GP, AVI, FLV, MKV, MOV, MP4, MPEG, MPG, RM, VOB, VRO, WEBM, WMV, Audio formats supported: AAC, FLAC, MP2, MP3, MP4, WAV, WMA, WMV. RMS rated power: 20 W, Built-in audio decoders: Dolby Digital. Power consumption (typical): 128 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.