Hisense H49MEC3050, 124.5 cm (49"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 300 cd/m²
Hisense H49MEC3050. Display diagonal: 124.5 cm (49"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, VESA mounting interfaces: 200 x 200 mm. Video format supported: 3GP, AVI, FLV, MKV, MOV, MP4, MPG, RM, VOB, VRO, WEBM, WMV, Teletext: 899 pages. RMS rated power: 16 W, Built-in audio decoders: Dolby MS10. Power consumption (typical): 90 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V