Hisense logo

Hisense LTDN40K220WTEU 101.6 cm (40") Full HD Smart TV Black 14 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65191
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hisense LTDN40K220WTEU 101.6 cm (40") Full HD Smart TV Black 14 W:

Hisense LTDN40K220WTEU, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Hisense LTDN40K220WTEU 101.6 cm (40") Full HD Smart TV Black 14 W:

Hisense LTDN40K220WTEU. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 200 x 100 mm. RMS rated power: 14 W. Power consumption (typical): 70 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V. Width (with stand): 912.8 mm, Depth (with stand): 188.8 mm, Height (with stand): 573.6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.