Hannspree logo

Hannspree SNNPB73B Smart TV box Black Full HD 8 GB Wi-Fi Ethernet LAN connection

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100730
Info modified on:
30 Sept 2024, 14:23:18
End of life date:
27 Sept 2024
Short summary description Hannspree SNNPB73B Smart TV box Black Full HD 8 GB Wi-Fi Ethernet LAN connection:

Hannspree SNNPB73B, RK3188, 1.6 GHz, 2048 MB, 8 GB, Flash, MicroSD (TransFlash), MicroSDHC

Long summary description Hannspree SNNPB73B Smart TV box Black Full HD 8 GB Wi-Fi Ethernet LAN connection:

Hannspree SNNPB73B. Processor: RK3188, Processor frequency: 1.6 GHz. Internal memory: 2048 MB. Internal storage capacity: 8 GB, Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), MicroSDHC. Operating system installed: Android, Video format supported: AVI, DAT, H.264, ISO, MKV, MOV, MP4, MPEG, RM, VC-1, WMV, Audio formats supported: AAC, FLAC, MP3, OGG, WMA. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.