Hannspree logo

Hannspree Hanns.G HU282PPS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Silver, Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205267
Info modified on:
30 Sept 2024, 14:23:08
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HU282PPS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Silver, Black:

Hannspree Hanns.G HU282PPS, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Silver, Black

Long summary description Hannspree Hanns.G HU282PPS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Silver, Black:

Hannspree Hanns.G HU282PPS. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Silver, Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.