Hannspree logo

Hannspree Hanns.G HG191AP computer monitor 48.3 cm (19") 1440 x 900 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95866
Info modified on:
30 Sept 2024, 14:23:13
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HG191AP computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

Hannspree Hanns.G HG191AP, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Silver

Long summary description Hannspree Hanns.G HG191AP computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

Hannspree Hanns.G HG191AP. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 140°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.