Haier Pad 971, 24.6 cm (9.7"), 2048 x 1536 pixels, 16 GB, 2 GB, Android 5.1, Gold, White
Haier Pad 971. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.8 GHz, Processor family: Rockchip, Processor: RK3288. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 540 g. Operating system installed: Android 5.1. Product colour: Gold, White