Haier logo

Haier LE24M600CF TV 61 cm (24") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87982
Info modified on:
17 Oct 2024, 17:49:16
Short summary description Haier LE24M600CF TV 61 cm (24") Full HD Black:

Haier LE24M600CF, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Haier LE24M600CF TV 61 cm (24") Full HD Black:

Haier LE24M600CF. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: Fast Refresh Rate (F2R) 200, Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.