Haier logo

Haier LE22G610CF hospitality TV 55.9 cm (22") Full HD 250 cd/m² Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101427
Info modified on:
11 Oct 2024, 13:46:45
Short summary description Haier LE22G610CF hospitality TV 55.9 cm (22") Full HD 250 cd/m² Black 20 W:

Haier LE22G610CF, 55.9 cm (22"), Full HD, 1920 x 1080 pixels, LED, 16:9, 250 cd/m²

Long summary description Haier LE22G610CF hospitality TV 55.9 cm (22") Full HD 250 cd/m² Black 20 W:

Haier LE22G610CF. Display diagonal: 55.9 cm (22"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 100 x 100 mm, LED indicators: Power, Stand-by. Teletext: 1000 pages. RMS rated power: 20 W. Power consumption (typical): 21 W, Power consumption (standby): 0.5 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.