Haier logo

Haier 2D 55 Series 6 HBW7518DT fridge-freezer Freestanding 268 L D White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1302
Info modified on:
18 May 2025, 20:33:36
Short summary description Haier 2D 55 Series 6 HBW7518DT fridge-freezer Freestanding 268 L D White:

Haier 2D 55 Series 6 HBW7518DT, 268 L, No Frost (fridge), SN-T, D, Fresh zone compartment, White

Long summary description Haier 2D 55 Series 6 HBW7518DT fridge-freezer Freestanding 268 L D White:

Haier 2D 55 Series 6 HBW7518DT. Total net capacity: 268 L, Climate class: SN-T, Noise level: 32 dB. Fridge net capacity: 182 L, No Frost (fridge), Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 86 L, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 180 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.