Haier logo

Haier CFE 633 CW Freestanding 310 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94438
Info modified on:
16 Mar 2023, 08:52:59
Short summary description Haier CFE 633 CW Freestanding 310 L White:

Haier CFE 633 CW, 310 L, No Frost (fridge), SN-T, 10 kg/24h, Fresh zone compartment, White

Long summary description Haier CFE 633 CW Freestanding 310 L White:

Haier CFE 633 CW. Total net capacity: 310 L. Door hinge: Left. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 230 L, No Frost (fridge), Fridge interior light, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 310 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.