Haier logo

Haier Smart TV AX Pro 65 165.1 cm (65") 4K Ultra HD Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30553
Info modified on:
22 Jul 2024, 10:03:50
Short summary description Haier Smart TV AX Pro 65 165.1 cm (65") 4K Ultra HD Wi-Fi Black 350 cd/m²:

Haier Smart TV AX Pro 65, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Haier Smart TV AX Pro 65 165.1 cm (65") 4K Ultra HD Wi-Fi Black 350 cd/m²:

Haier Smart TV AX Pro 65. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 350 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-S2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.