Haier logo

Haier HFTR79F18EWMR(UK) side-by-side refrigerator Freestanding 573 L E Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
672
Info modified on:
20 May 2025, 01:42:26
Short summary description Haier HFTR79F18EWMR(UK) side-by-side refrigerator Freestanding 573 L E Black:

Haier HFTR79F18EWMR(UK), Freestanding, American door, Black, 3 door(s), Brushed black, Touch

Long summary description Haier HFTR79F18EWMR(UK) side-by-side refrigerator Freestanding 573 L E Black:

Haier HFTR79F18EWMR(UK). Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 573 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 384 L, Fridge gross capacity: 385 L, Lamp type: LED. Freezer net capacity: 189 L, Freezer position: Side-placed, Freezing capacity: 8 kg/24h. Energy efficiency class: E, Annual energy consumption: 302 kWh, Energy efficiency scale: A to G

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.