Haier HB17FPAAA, Freestanding, French door, Platinum, Stainless steel, Touch, Glass, Chrome frame
Haier HB17FPAAA. Appliance placement: Freestanding, Product design: French door, Product colour: Platinum, Stainless steel. Total net capacity: 446 L, Climate class: T, Noise emission class: C. Fridge net capacity: 306 L, Lamp type: LED. Freezer net capacity: 140 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: E, Annual energy consumption: 298 kWh, Energy efficiency scale: A to G