Haier logo

Haier FD 100 Serie 7 HB26FSSAAA side-by-side refrigerator Freestanding 750 L E Stainless steel

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14357
Info modified on:
23 Jun 2025, 16:13:42
Short summary description Haier FD 100 Serie 7 HB26FSSAAA side-by-side refrigerator Freestanding 750 L E Stainless steel:

Haier FD 100 Serie 7 HB26FSSAAA, Freestanding, French door, Stainless steel, Touch, LED, On door

Long summary description Haier FD 100 Serie 7 HB26FSSAAA side-by-side refrigerator Freestanding 750 L E Stainless steel:

Haier FD 100 Serie 7 HB26FSSAAA. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 750 L, Climate class: T, Noise emission class: C. Fridge net capacity: 484 L, Lamp type: LED. Freezer net capacity: 266 L, Freezer position: Bottom-placed, Freezing capacity: 14 kg/24h. Fresh zone compartment net capacity: 30 L

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.