Grundig logo

Grundig 49 GUS 9688 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Aluminium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72327
Info modified on:
27 May 2024, 12:32:22
Short summary description Grundig 49 GUS 9688 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Aluminium:

Grundig 49 GUS 9688, 124.5 cm (49"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Aluminium

Long summary description Grundig 49 GUS 9688 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Aluminium:

Grundig 49 GUS 9688. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: Perfect Picture Plus, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Aluminium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.