Grundig logo

Grundig 55 GUB 9688 139.7 cm (55") 4K Ultra HD Smart TV Black 60 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63342
Info modified on:
27 May 2024, 12:31:50
Short summary description Grundig 55 GUB 9688 139.7 cm (55") 4K Ultra HD Smart TV Black 60 W:

Grundig 55 GUB 9688, 139.7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, VPI (Video Perfection Index)

Long summary description Grundig 55 GUB 9688 139.7 cm (55") 4K Ultra HD Smart TV Black 60 W:

Grundig 55 GUB 9688. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, VESA mounting interfaces: 400 x 400 mm. HDMI version: 2.0a. RMS rated power: 60 W, Built-in audio decoders: DTS. Power consumption (typical): 110 W, Power consumption (standby): 0.3 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.