Grundig logo

Grundig 49 GFB 6625 124.5 cm (49") Full HD Smart TV Black 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67802
Info modified on:
11 Oct 2024, 11:24:12
Short summary description Grundig 49 GFB 6625 124.5 cm (49") Full HD Smart TV Black 40 W:

Grundig 49 GFB 6625, 124.5 cm (49"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Grundig 49 GFB 6625 124.5 cm (49") Full HD Smart TV Black 40 W:

Grundig 49 GFB 6625. Display diagonal: 124.5 cm (49"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 300 x 200 mm. RMS rated power: 40 W. Power consumption (typical): 67 W, Power consumption (standby): 0.5 W. Width (with stand): 1105 mm, Depth (with stand): 242 mm, Height (with stand): 700 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.