Grundig logo

Grundig 47 VLE 9380 SL 119.4 cm (47") Full HD Smart TV Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62011
Info modified on:
15 Feb 2024, 07:52:30
Short summary description Grundig 47 VLE 9380 SL 119.4 cm (47") Full HD Smart TV Silver:

Grundig 47 VLE 9380 SL, 119.4 cm (47"), Full HD, 1920 x 1080 pixels, 16:9, PPR (Picture Perfection Rate) 400 Hz, Hotel

Long summary description Grundig 47 VLE 9380 SL 119.4 cm (47") Full HD Smart TV Silver:

Grundig 47 VLE 9380 SL. Display diagonal: 119.4 cm (47"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Silver, VESA mounting interfaces: 400 x 400 mm. Video format supported: MPEG2, MPEG4, Teletext: 1000 pages. Audio system: SRS StudioSound HD. Power consumption (standby): 0.5 W, Power consumption (max): 65 W, AC input voltage: 220 - 240 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.