Grundig logo

Grundig 22 VLE 8320 WG 54.6 cm (21.5") Full HD White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20886
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig 22 VLE 8320 WG 54.6 cm (21.5") Full HD White:

Grundig 22 VLE 8320 WG, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T, White

Long summary description Grundig 22 VLE 8320 WG 54.6 cm (21.5") Full HD White:

Grundig 22 VLE 8320 WG. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.