Grundig logo

Grundig GNFP3630XB dishwasher Freestanding 16 place settings C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25984
Info modified on:
27 May 2024, 15:55:10
Short summary description Grundig GNFP3630XB dishwasher Freestanding 16 place settings C:

Grundig GNFP3630XB, Freestanding, Full size (60 cm), Stainless steel, Black, LCD, Upper

Long summary description Grundig GNFP3630XB dishwasher Freestanding 16 place settings C:

Grundig GNFP3630XB. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 16 place settings, Noise emission class: B, Noise level: 42 dB. Energy efficiency class: C, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 77 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.