Grundig logo

Grundig HS 7880 Hot air brush Warm Rose gold, White 1200 W 3 m

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11666
Info modified on:
14 Mar 2024, 17:59:18
Short summary description Grundig HS 7880 Hot air brush Warm Rose gold, White 1200 W 3 m:

Grundig HS 7880, Hot air brush, Warm, Straight barrel-shaped, All hair, Dry/wet hair, Rose gold, White

Long summary description Grundig HS 7880 Hot air brush Warm Rose gold, White 1200 W 3 m:

Grundig HS 7880. Type: Hot air brush, Technology: Warm, Curling iron shape: Straight barrel-shaped. Product colour: Rose gold, White. Cord length: 3 m. Power: 1200 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Brush diameter (min): 2.5 cm, Brush diameter (max): 5 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.