Grundig logo

Grundig GKN4685VW fridge-freezer Freestanding 324 L E White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20429
Info modified on:
17 Feb 2025, 11:45:24
Short summary description Grundig GKN4685VW fridge-freezer Freestanding 324 L E White:

Grundig GKN4685VW, 324 L, SN-T, 4 kg/24h, E, Fresh zone compartment, White

Long summary description Grundig GKN4685VW fridge-freezer Freestanding 324 L E White:

Grundig GKN4685VW. Total net capacity: 324 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 215 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 109 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 250 kWh

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.