Grundig logo

Grundig MPixx 1452 MP4 player 4 GB Violet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24491
Info modified on:
12 Apr 2024, 12:32:29
Short summary description Grundig MPixx 1452 MP4 player 4 GB Violet:

Grundig MPixx 1452, MP4 player, 4 GB, LCD, FM radio, Violet, Headphones included

Long summary description Grundig MPixx 1452 MP4 player 4 GB Violet:

Grundig MPixx 1452. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Card reader integrated. FM radio. Voice recording. Continuous audio playback time: 16 h. Weight: 29 g. Product colour: Violet. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.